3M 3M Black Modified Neoprene Heat Shrink Tubing NST-2-50'-Black-Spool - 50 ft Length - 2:1 Shrink Ratio - +275 F Shrink Temp NST-2-50'-Black-Spool

Description
The 3M black modified neoprene heat shrink tubing is sold 2 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.11 in. The overall length measures 50 ft.
Description
The 3M black modified neoprene heat shrink tubing is sold 2 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.11 in. The overall length measures 50 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Black Modified Neoprene Heat Shrink Tubing NST-2-50'-Black-Spool - 50 ft Length - 2:1 Shrink Ratio - +275 F Shrink Temp - 054007-58607 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Modified Neoprene Heat Shrink Tubing NST-2-50'-Black-Spool - 50 ft Length - 2:1 Shrink Ratio - +275 F Shrink Temp
054007-58607
3M Black Modified Neoprene Heat Shrink Tubing NST-2-50'-Black-Spool - 50 ft Length - 2:1 Shrink Ratio - +275 F Shrink Temp 054007-58607
The 3M black modified neoprene heat shrink tubing is sold 2 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.11 in. The overall length measures 50 ft.

The 3M black modified neoprene heat shrink tubing is sold 2 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.11 in. The overall length measures 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-58607
Product Name 3M Black Modified Neoprene Heat Shrink Tubing NST-2-50'-Black-Spool - 50 ft Length - 2:1 Shrink Ratio - +275 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Heat Shrink Tubing - QKY100C-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details