3M Heat Shrink Tubing HDT-2000-48A

Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3M161620-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
3M161620-ND
Heat Shrink Tubing 3M161620-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing HDT-2000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 054007-40654 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing HDT-2000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
054007-40654
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing HDT-2000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 054007-40654
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 10 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 0.65 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.17 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink tubing is sold 10 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 0.65 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.17 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 3M161620-ND 054007-40654
Product Name Heat Shrink Tubing 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing HDT-2000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Clamping sleeve - EAMH-60-12-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details