3M 3M Black Polyolefin Heat Shrink Tubing VFP-3/16-48""-Black-25 Pcs - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp VFP-3/16-48""-Black-25 Pcs

Description
The 3M black polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.093 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 48 in.
Description
The 3M black polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.093 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Tubing VFP-3/16-48
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Tubing VFP-3/16-48""-Black-25 Pcs - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051128-59705
3M Black Polyolefin Heat Shrink Tubing VFP-3/16-48""-Black-25 Pcs - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051128-59705
The 3M black polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.093 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 48 in.

The 3M black polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.093 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59705
Product Name 3M Black Polyolefin Heat Shrink Tubing VFP-3/16-48""-Black-25 Pcs - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/8-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details