3M 3M White Adhesive-Lined Polyolefin Heat Shrink Tubing SMS300(27mm) - 50 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp SMS300

Description
The 3M white adhesive-lined polyolefin heat shrink tubing is sold 14000 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.3 in and after heat is applied it reduces in size to 0.06 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.033 in. The overall length measures 50 mm. Additional, and potentially important, information was collected about this product: White square pattern
Description
The 3M white adhesive-lined polyolefin heat shrink tubing is sold 14000 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.3 in and after heat is applied it reduces in size to 0.06 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.033 in. The overall length measures 50 mm. Additional, and potentially important, information was collected about this product: White square pattern

Suppliers

Company
Product
Description
Supplier Links
3M White Adhesive-Lined Polyolefin Heat Shrink Tubing SMS300(27mm) - 50 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp - 051128-54829 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Adhesive-Lined Polyolefin Heat Shrink Tubing SMS300(27mm) - 50 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp
051128-54829
3M White Adhesive-Lined Polyolefin Heat Shrink Tubing SMS300(27mm) - 50 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp 051128-54829
The 3M white adhesive-lined polyolefin heat shrink tubing is sold 14000 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.3 in and after heat is applied it reduces in size to 0.06 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.033 in. The overall length measures 50 mm. Additional, and potentially important, information was collected about this product: White square pattern

The 3M white adhesive-lined polyolefin heat shrink tubing is sold 14000 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.3 in and after heat is applied it reduces in size to 0.06 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.033 in. The overall length measures 50 mm. Additional, and potentially important, information was collected about this product: White square pattern

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-54829
Product Name 3M White Adhesive-Lined Polyolefin Heat Shrink Tubing SMS300(27mm) - 50 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 2064823 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details