3M 3M Black Polyolefin Heat Shrink Tubing FPVW-4-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp FPVW-4-48""-Black-2 Pcs

Description
The 3M black polyolefin heat shrink tubing is sold 2 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 4 in and after heat is applied it reduces in size to 2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.055 in. The overall length measures 48 in.
Description
The 3M black polyolefin heat shrink tubing is sold 2 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 4 in and after heat is applied it reduces in size to 2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.055 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Tubing FPVW-4-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051128-59700 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Tubing FPVW-4-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051128-59700
3M Black Polyolefin Heat Shrink Tubing FPVW-4-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051128-59700
The 3M black polyolefin heat shrink tubing is sold 2 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 4 in and after heat is applied it reduces in size to 2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.055 in. The overall length measures 48 in.

The 3M black polyolefin heat shrink tubing is sold 2 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 4 in and after heat is applied it reduces in size to 2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.055 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59700
Product Name 3M Black Polyolefin Heat Shrink Tubing FPVW-4-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Specs
Sleeving Shrink Tubing
View Details