BradyMark™ Hot Stamper PVC Polyvinylchloride Tubing
The Brady Bradymark continuous thermal transfer printer heat-shrink tubing is made of PVC, comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer heat-shrink tubing are: 100 ft L. Supports thermal transfer printing. Compatible for wires from 0.114 in to 0.124 in Diameter.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | PVC-9 | 662820-03891 |
| Product Name | BradyMark™ Hot Stamper PVC Polyvinylchloride Tubing | Brady Bradymark White PVC Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.114 in Min Wire Dia to 0.124 in Max Wire Dia - PVC-9 |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |