3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp ITCSN-0800-48""-Black-5 Pcs

Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.8 in and after heat is applied it reduces in size to 0.2 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.8 in and after heat is applied it reduces in size to 0.2 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 054007-08903 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
054007-08903
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 054007-08903
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.8 in and after heat is applied it reduces in size to 0.2 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.8 in and after heat is applied it reduces in size to 0.2 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-08903
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-0800-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/16-01-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details