3M 3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80611603756

Description
The 3M clear polyolefin heat shrink thin-wall tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.
Description
The 3M clear polyolefin heat shrink thin-wall tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051128-60113 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051128-60113
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051128-60113
The 3M clear polyolefin heat shrink thin-wall tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

The 3M clear polyolefin heat shrink thin-wall tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-60113
Product Name 3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.91 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0234 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.9100 inch (23.11 mm)
View Details
Cable Sleeves - 1789504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details