3M Heat Shrink Tubing SFTW-203-1/2-48-BLACK

Description
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3M157532-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
3M157532-ND
Heat Shrink Tubing 3M157532-ND
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
3M Black Polyolefin Heat Shrink Tubing SFTW-203-1/2-48-BLACK - 48 in Length - 3:1 Shrink Ratio - +212 F Shrink Temp - 712403-56658 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Tubing SFTW-203-1/2-48-BLACK - 48 in Length - 3:1 Shrink Ratio - +212 F Shrink Temp
712403-56658
3M Black Polyolefin Heat Shrink Tubing SFTW-203-1/2-48-BLACK - 48 in Length - 3:1 Shrink Ratio - +212 F Shrink Temp 712403-56658
The 3M black polyolefin heat shrink tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.472 in and after heat is applied it reduces in size to 0.157 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in. The overall length measures 48 in.

The 3M black polyolefin heat shrink tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.472 in and after heat is applied it reduces in size to 0.157 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 3M157532-ND 712403-56658
Product Name Heat Shrink Tubing 3M Black Polyolefin Heat Shrink Tubing SFTW-203-1/2-48-BLACK - 48 in Length - 3:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 137445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1575 inch (4 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details