3M 3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-4300-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp IMCSN-4300-48

Description
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 10 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 4.3 in and after heat is applied it reduces in size to 1.16 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 10 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 4.3 in and after heat is applied it reduces in size to 1.16 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-4300-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 054007-58809 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-4300-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
054007-58809
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-4300-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 054007-58809
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 10 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 4.3 in and after heat is applied it reduces in size to 1.16 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 10 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 4.3 in and after heat is applied it reduces in size to 1.16 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-58809
Product Name 3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-4300-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 012644-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details