Brady Corporation BradyMark™ Hot Stamper Heat Shrink Tubing HSA-127-BK

Description
General purpose heat-shrinkable sleeving made of flexible, irradiated and flame-retardant polyolefin.
Description
General purpose heat-shrinkable sleeving made of flexible, irradiated and flame-retardant polyolefin.

Suppliers

Company
Product
Description
Supplier Links
BradyMark™ Hot Stamper Heat Shrink Tubing - HSA-127-BK - Brady Corporation
Milwaukee, WI, USA
BradyMark™ Hot Stamper Heat Shrink Tubing
HSA-127-BK
BradyMark™ Hot Stamper Heat Shrink Tubing HSA-127-BK
General purpose heat-shrinkable sleeving made of flexible, irradiated and flame-retardant polyolefin.

General purpose heat-shrinkable sleeving made of flexible, irradiated and flame-retardant polyolefin.

Supplier's Site
Brady Bradymark Black Polyolefin Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.25 in Min Wire Dia to 0.5 in Max Wire Dia - HSA-127-BK - 662820-03732 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradymark Black Polyolefin Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.25 in Min Wire Dia to 0.5 in Max Wire Dia - HSA-127-BK
662820-03732
Brady Bradymark Black Polyolefin Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.25 in Min Wire Dia to 0.5 in Max Wire Dia - HSA-127-BK 662820-03732
The Brady Bradymark continuous thermal transfer printer heat-shrink tubing is made of polyolefin, comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer heat-shrink tubing are: 100 ft L. Supports thermal transfer printing. Compatible for wires from 0.25 in to 0.5 in Diameter.

The Brady Bradymark continuous thermal transfer printer heat-shrink tubing is made of polyolefin, comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer heat-shrink tubing are: 100 ft L. Supports thermal transfer printing. Compatible for wires from 0.25 in to 0.5 in Diameter.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number HSA-127-BK 662820-03732
Product Name BradyMark™ Hot Stamper Heat Shrink Tubing Brady Bradymark Black Polyolefin Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.25 in Min Wire Dia to 0.5 in Max Wire Dia - HSA-127-BK
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details