3M 3M Orange / Red Polyolefin Heat Shrink Tubing BBI-7A-Red-20' Roll - 20 ft Length - +250 F Shrink Temp BBI-7A-Red-20' Roll

Description
The 3M orange / red polyolefin heat shrink tubing is sold 20 ft per case and is another quality product from 3M. Has a dielectric strength of 550 v/mil. This product starts out with an inner diameter of 6.78 in and after heat is applied it reduces in size to 2.55 in. Along with other changes the wall thickness also changes when this product is used. Before use the wall thickness is 0.048 in but after it is 0.13 in. The overall length measures 20 ft.
Description
The 3M orange / red polyolefin heat shrink tubing is sold 20 ft per case and is another quality product from 3M. Has a dielectric strength of 550 v/mil. This product starts out with an inner diameter of 6.78 in and after heat is applied it reduces in size to 2.55 in. Along with other changes the wall thickness also changes when this product is used. Before use the wall thickness is 0.048 in but after it is 0.13 in. The overall length measures 20 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Orange / Red Polyolefin Heat Shrink Tubing BBI-7A-Red-20' Roll - 20 ft Length - +250 F Shrink Temp - 051135-35734 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Orange / Red Polyolefin Heat Shrink Tubing BBI-7A-Red-20' Roll - 20 ft Length - +250 F Shrink Temp
051135-35734
3M Orange / Red Polyolefin Heat Shrink Tubing BBI-7A-Red-20' Roll - 20 ft Length - +250 F Shrink Temp 051135-35734
The 3M orange / red polyolefin heat shrink tubing is sold 20 ft per case and is another quality product from 3M. Has a dielectric strength of 550 v/mil. This product starts out with an inner diameter of 6.78 in and after heat is applied it reduces in size to 2.55 in. Along with other changes the wall thickness also changes when this product is used. Before use the wall thickness is 0.048 in but after it is 0.13 in. The overall length measures 20 ft.

The 3M orange / red polyolefin heat shrink tubing is sold 20 ft per case and is another quality product from 3M. Has a dielectric strength of 550 v/mil. This product starts out with an inner diameter of 6.78 in and after heat is applied it reduces in size to 2.55 in. Along with other changes the wall thickness also changes when this product is used. Before use the wall thickness is 0.048 in but after it is 0.13 in. The overall length measures 20 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-35734
Product Name 3M Orange / Red Polyolefin Heat Shrink Tubing BBI-7A-Red-20' Roll - 20 ft Length - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 106752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Features Flame Retardant
View Details