3M 3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-2000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp IMCSN-2000-48

Description
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 15 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 0.75 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 15 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 0.75 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-2000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 054007-58814 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-2000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
054007-58814
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-2000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 054007-58814
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 15 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 0.75 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 15 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 0.75 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-58814
Product Name 3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-2000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 5 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF5 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 5 inch (127 mm)
View Details
Heat Shrink Tubing - 2887459 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene
Diameter 0.1890 inch (4.8 mm)
View Details