3M 3M Black Polyolefin Heat Shrink Tubing SFTW-203-1/2-BLACK - 3:1 Shrink Ratio - +212 F Shrink Temp SFTW-203-1/2-BLACK

Description
The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.472 in and after heat is applied it reduces in size to 0.157 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in.
Description
The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.472 in and after heat is applied it reduces in size to 0.157 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Tubing SFTW-203-1/2-BLACK - 3:1 Shrink Ratio - +212 F Shrink Temp - 712403-56659 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Tubing SFTW-203-1/2-BLACK - 3:1 Shrink Ratio - +212 F Shrink Temp
712403-56659
3M Black Polyolefin Heat Shrink Tubing SFTW-203-1/2-BLACK - 3:1 Shrink Ratio - +212 F Shrink Temp 712403-56659
The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.472 in and after heat is applied it reduces in size to 0.157 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in.

The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.472 in and after heat is applied it reduces in size to 0.157 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 712403-56659
Product Name 3M Black Polyolefin Heat Shrink Tubing SFTW-203-1/2-BLACK - 3:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Cable Spiral Wrapping - 2044415 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Operating Temperature 0.0 to ? C (32 to ? F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details