3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-2000-25'-Black-Reel - 25 ft Length - 3:1 Shrink Ratio - +250 F Shrink Temp ITCSN-2000-25'-Black-Reel

Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 0.65 in. The overall length measures 25 ft.
Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 0.65 in. The overall length measures 25 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-2000-25'-Black-Reel - 25 ft Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 054007-08898 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-2000-25'-Black-Reel - 25 ft Length - 3:1 Shrink Ratio - +250 F Shrink Temp
054007-08898
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-2000-25'-Black-Reel - 25 ft Length - 3:1 Shrink Ratio - +250 F Shrink Temp 054007-08898
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 0.65 in. The overall length measures 25 ft.

The 3M black adhesive-lined polyolefin heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 0.65 in. The overall length measures 25 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-08898
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-2000-25'-Black-Reel - 25 ft Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 2345948 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.0945 inch (2.4 mm)
Length 47.24 inch (1200 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details