3M 3M Black Polyolefin Heat Shrink Tubing FPVW-3/64-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp FPVW-3/64-48

Description
The 3M black polyolefin heat shrink tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.046 in and after heat is applied it reduces in size to 0.023 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.016 in. The overall length measures 48 in.
Description
The 3M black polyolefin heat shrink tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.046 in and after heat is applied it reduces in size to 0.023 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.016 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Tubing FPVW-3/64-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051128-59941 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Tubing FPVW-3/64-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051128-59941
3M Black Polyolefin Heat Shrink Tubing FPVW-3/64-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051128-59941
The 3M black polyolefin heat shrink tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.046 in and after heat is applied it reduces in size to 0.023 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.016 in. The overall length measures 48 in.

The 3M black polyolefin heat shrink tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.046 in and after heat is applied it reduces in size to 0.023 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.016 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59941
Product Name 3M Black Polyolefin Heat Shrink Tubing FPVW-3/64-48 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data