3M 3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-1700-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp IMCSN-1700-48

Description
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.7 in and after heat is applied it reduces in size to 0.6 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.7 in and after heat is applied it reduces in size to 0.6 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-1700-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 051135-03317 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-1700-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
051135-03317
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-1700-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 051135-03317
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.7 in and after heat is applied it reduces in size to 0.6 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.7 in and after heat is applied it reduces in size to 0.6 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-03317
Product Name 3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-1700-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-05-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details