3M Heat Shrink Tubing IMCSN-1100-25-U

Description
"Heat Shrink Tubing, Flexible 1.100"" (27.94mm) 3 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.100"" (27.94mm) 3 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - IMCSN-1100-25-U-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
IMCSN-1100-25-U-ND
Heat Shrink Tubing IMCSN-1100-25-U-ND
"Heat Shrink Tubing, Flexible 1.100"" (27.94mm) 3 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 1.100"" (27.94mm) 3 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-1100-25'-Black-Reel - 25 ft Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 051135-03483 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-1100-25'-Black-Reel - 25 ft Length - 3:1 Shrink Ratio - +250 F Shrink Temp
051135-03483
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-1100-25'-Black-Reel - 25 ft Length - 3:1 Shrink Ratio - +250 F Shrink Temp 051135-03483
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.1 in and after heat is applied it reduces in size to 0.37 in. The overall length measures 25 ft.

The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.1 in and after heat is applied it reduces in size to 0.37 in. The overall length measures 25 ft.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number IMCSN-1100-25-U-ND 051135-03483
Product Name Heat Shrink Tubing 3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-1100-25'-Black-Reel - 25 ft Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-03-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details