3M 3M Orange / Red Polyolefin Heat Shrink Tubing BBI-9A-Red-20' Roll - 20 ft Length - +250 F Shrink Temp BBI-9A-Red-20' Roll

Description
The 3M orange / red polyolefin heat shrink tubing is sold 20 ft per case and is another quality product from 3M. Has a dielectric strength of 550 v/mil. This product starts out with an inner diameter of 8.83 in and after heat is applied it reduces in size to 3.78 in. Along with other changes the wall thickness also changes when this product is used. Before use the wall thickness is 0.054 in but after it is 0.127 in. The overall length measures 20 ft.
Description
The 3M orange / red polyolefin heat shrink tubing is sold 20 ft per case and is another quality product from 3M. Has a dielectric strength of 550 v/mil. This product starts out with an inner diameter of 8.83 in and after heat is applied it reduces in size to 3.78 in. Along with other changes the wall thickness also changes when this product is used. Before use the wall thickness is 0.054 in but after it is 0.127 in. The overall length measures 20 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Orange / Red Polyolefin Heat Shrink Tubing BBI-9A-Red-20' Roll - 20 ft Length - +250 F Shrink Temp - 051135-35876 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Orange / Red Polyolefin Heat Shrink Tubing BBI-9A-Red-20' Roll - 20 ft Length - +250 F Shrink Temp
051135-35876
3M Orange / Red Polyolefin Heat Shrink Tubing BBI-9A-Red-20' Roll - 20 ft Length - +250 F Shrink Temp 051135-35876
The 3M orange / red polyolefin heat shrink tubing is sold 20 ft per case and is another quality product from 3M. Has a dielectric strength of 550 v/mil. This product starts out with an inner diameter of 8.83 in and after heat is applied it reduces in size to 3.78 in. Along with other changes the wall thickness also changes when this product is used. Before use the wall thickness is 0.054 in but after it is 0.127 in. The overall length measures 20 ft.

The 3M orange / red polyolefin heat shrink tubing is sold 20 ft per case and is another quality product from 3M. Has a dielectric strength of 550 v/mil. This product starts out with an inner diameter of 8.83 in and after heat is applied it reduces in size to 3.78 in. Along with other changes the wall thickness also changes when this product is used. Before use the wall thickness is 0.054 in but after it is 0.127 in. The overall length measures 20 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-35876
Product Name 3M Orange / Red Polyolefin Heat Shrink Tubing BBI-9A-Red-20' Roll - 20 ft Length - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Heat Shrink Tubing - QKY100B-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details