The 3M black fluoroelastomer heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.065 in. The overall length measures 50 ft.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 054007-58595 |
| Product Name | 3M Black Fluoroelastomer Heat Shrink Tubing PSTH-2-50'-Black-Spool - 50 ft Length - 2:1 Shrink Ratio - +338 F Shrink Temp |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |