The 3M black polyolefin heat shrink tubing is sold 300 ft per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 100 ft.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 054007-08697 |
| Product Name | 3M Black Polyolefin Heat Shrink Tubing VFP-1-Black-100' - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |