3M 3M Black Fluoroelastomer Heat Shrink Tubing PSTH-1/2-150'-Black-Spool - 150 ft Length - 2:1 Shrink Ratio - +338 F Shrink Temp PSTH-1/2-150'-Black-Spool

Description
The 3M black fluoroelastomer heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 150 ft.
Description
The 3M black fluoroelastomer heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Black Fluoroelastomer Heat Shrink Tubing PSTH-1/2-150'-Black-Spool - 150 ft Length - 2:1 Shrink Ratio - +338 F Shrink Temp - 054007-58589 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Fluoroelastomer Heat Shrink Tubing PSTH-1/2-150'-Black-Spool - 150 ft Length - 2:1 Shrink Ratio - +338 F Shrink Temp
054007-58589
3M Black Fluoroelastomer Heat Shrink Tubing PSTH-1/2-150'-Black-Spool - 150 ft Length - 2:1 Shrink Ratio - +338 F Shrink Temp 054007-58589
The 3M black fluoroelastomer heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 150 ft.

The 3M black fluoroelastomer heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-58589
Product Name 3M Black Fluoroelastomer Heat Shrink Tubing PSTH-1/2-150'-Black-Spool - 150 ft Length - 2:1 Shrink Ratio - +338 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Sleeves - 1797024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 1.1 to 1.85 inch (28 to 47 mm)
Length 394 inch (10000 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-3000-060-11.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details