3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing HDT-7000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp HDT-7000-48A

Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 7 in and after heat is applied it reduces in size to 2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.17 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 7 in and after heat is applied it reduces in size to 2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.17 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing HDT-7000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 051135-37774 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing HDT-7000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
051135-37774
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing HDT-7000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 051135-37774
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 7 in and after heat is applied it reduces in size to 2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.17 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 7 in and after heat is applied it reduces in size to 2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.17 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-37774
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing HDT-7000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details