3M 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80611603848

Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.093 in and after heat is applied it reduces in size to 0.046 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.
Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.093 in and after heat is applied it reduces in size to 0.046 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051128-60122 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051128-60122
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051128-60122
The 3M black polyolefin heat shrink thin-wall tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.093 in and after heat is applied it reduces in size to 0.046 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.

The 3M black polyolefin heat shrink thin-wall tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.093 in and after heat is applied it reduces in size to 0.046 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-60122
Product Name 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 0838016004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Heat Shrink Tubing - 2672095 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details