3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-1500-12 - 12 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp ITCSN-1500-12""-Black-10 Pcs

Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 10 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.5 in and after heat is applied it reduces in size to 0.5 in. The overall length measures 12 in.
Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 10 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.5 in and after heat is applied it reduces in size to 0.5 in. The overall length measures 12 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-1500-12 - 12 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 054007-08896 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-1500-12 - 12 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
054007-08896
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-1500-12 - 12 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 054007-08896
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 10 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.5 in and after heat is applied it reduces in size to 0.5 in. The overall length measures 12 in.

The 3M black adhesive-lined polyolefin heat shrink tubing is sold 10 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.5 in and after heat is applied it reduces in size to 0.5 in. The overall length measures 12 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-08896
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-1500-12 - 12 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-12.598 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/16-01-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details