3M 3M Black Polyolefin Heat Shrink Tubing FPVW-2-48""-Black-24 Pcs - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp FPVW-2-48""-Black-24 Pcs

Description
The 3M black polyolefin heat shrink tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.045 in. The overall length measures 48 in.
Description
The 3M black polyolefin heat shrink tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.045 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Tubing FPVW-2-48
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Tubing FPVW-2-48""-Black-24 Pcs - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051128-59781
3M Black Polyolefin Heat Shrink Tubing FPVW-2-48""-Black-24 Pcs - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051128-59781
The 3M black polyolefin heat shrink tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.045 in. The overall length measures 48 in.

The 3M black polyolefin heat shrink tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.045 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59781
Product Name 3M Black Polyolefin Heat Shrink Tubing FPVW-2-48""-Black-24 Pcs - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-07-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details