3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing MW-1-48""-Black-24 Pcs - 48 in Length - 2.5:1 Shrink Ratio - +275 F Shrink Temp MW-1-48""-Black-24 Pcs

Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.4 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.075 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.4 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.075 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing MW-1-48
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing MW-1-48""-Black-24 Pcs - 48 in Length - 2.5:1 Shrink Ratio - +275 F Shrink Temp
051128-59827
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing MW-1-48""-Black-24 Pcs - 48 in Length - 2.5:1 Shrink Ratio - +275 F Shrink Temp 051128-59827
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.4 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.075 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.4 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.075 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59827
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing MW-1-48""-Black-24 Pcs - 48 in Length - 2.5:1 Shrink Ratio - +275 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details