R. S. Hughes Company, Inc. Datasheets for Protective Sleeving

Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more

Page: 1 2 3
Product Name Notes
The 3M black fluoroelastomer heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts...
The 3M black fluoroelastomer heat shrink tubing is sold 100 ft per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 3000 ft per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 600 ft per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts...

<< Prev