3M 3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-4300-25-U - 25 ft Length - 3:1 Shrink Ratio - +250 F Shrink Temp IMCSN-4300-25-U

Description
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 4.3 in and after heat is applied it reduces in size to 1.16 in. The overall length measures 25 ft.
Description
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 4.3 in and after heat is applied it reduces in size to 1.16 in. The overall length measures 25 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-4300-25-U - 25 ft Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 051135-03531 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-4300-25-U - 25 ft Length - 3:1 Shrink Ratio - +250 F Shrink Temp
051135-03531
3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-4300-25-U - 25 ft Length - 3:1 Shrink Ratio - +250 F Shrink Temp 051135-03531
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 4.3 in and after heat is applied it reduces in size to 1.16 in. The overall length measures 25 ft.

The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 4.3 in and after heat is applied it reduces in size to 1.16 in. The overall length measures 25 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-03531
Product Name 3M Black Adhesive-Lined Polyolefin Medium Wall Heat Shrink Tubing IMCSN-4300-25-U - 25 ft Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0450092004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S22-S14-22-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details