3M 3M Clear Polyvinylidene Flouride Heat Shrink Tubing MFP-3/4-48 - 48 in Length - 2:1 Shrink Ratio - +347 F Shrink Temp MFP-3/4-48""-Clear-5 Pcs

Description
The 3M clear polyvinylidene flouride heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.75 in and after heat is applied it reduces in size to 0.375 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.017 in. The overall length measures 48 in.
Description
The 3M clear polyvinylidene flouride heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.75 in and after heat is applied it reduces in size to 0.375 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.017 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Clear Polyvinylidene Flouride Heat Shrink Tubing MFP-3/4-48 - 48 in Length - 2:1 Shrink Ratio - +347 F Shrink Temp - 051128-59747 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Polyvinylidene Flouride Heat Shrink Tubing MFP-3/4-48 - 48 in Length - 2:1 Shrink Ratio - +347 F Shrink Temp
051128-59747
3M Clear Polyvinylidene Flouride Heat Shrink Tubing MFP-3/4-48 - 48 in Length - 2:1 Shrink Ratio - +347 F Shrink Temp 051128-59747
The 3M clear polyvinylidene flouride heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.75 in and after heat is applied it reduces in size to 0.375 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.017 in. The overall length measures 48 in.

The 3M clear polyvinylidene flouride heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.75 in and after heat is applied it reduces in size to 0.375 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.017 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59747
Product Name 3M Clear Polyvinylidene Flouride Heat Shrink Tubing MFP-3/4-48 - 48 in Length - 2:1 Shrink Ratio - +347 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details