3M 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80611603822

Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.093 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.
Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.093 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051128-60120 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051128-60120
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051128-60120
The 3M black polyolefin heat shrink thin-wall tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.093 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.

The 3M black polyolefin heat shrink thin-wall tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.093 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-60120
Product Name 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/4-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details