3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-1500-12 - 12 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp ITCSN-1500-12""-Black-50 Pcs

Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 50 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.5 in and after heat is applied it reduces in size to 0.5 in. The overall length measures 12 in.
Description
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 50 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.5 in and after heat is applied it reduces in size to 0.5 in. The overall length measures 12 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-1500-12 - 12 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 054007-08974 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-1500-12 - 12 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
054007-08974
3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-1500-12 - 12 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 054007-08974
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 50 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.5 in and after heat is applied it reduces in size to 0.5 in. The overall length measures 12 in.

The 3M black adhesive-lined polyolefin heat shrink tubing is sold 50 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.5 in and after heat is applied it reduces in size to 0.5 in. The overall length measures 12 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-08974
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-1500-12 - 12 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Cable Sleeves - 1789508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 inch (0.7100 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details