Ohmite Manufacturing Co. Through Hole Resistors 25J6K8E

Description
6.8 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
6.8 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J6K8E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J6K8E-ND
Through Hole Resistors 25J6K8E-ND
6.8 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

6.8 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, 20 Series, 6.8 Kohm, 5 W, 5%, 330 V, Axial Leaded Rohs Compliant Ohmite - 43Y4544 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 20 Series, 6.8 Kohm, 5 W, 5%, 330 V, Axial Leaded Rohs Compliant Ohmite
43Y4544
Through Hole Wirewound Resistor, 20 Series, 6.8 Kohm, 5 W, 5%, 330 V, Axial Leaded Rohs Compliant Ohmite 43Y4544
Through Hole Wirewound Resistor, 20 Series, 6.8 kohm, 5 W, - 5%, 330 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 20 Series, 6.8 kohm, 5 W, - 5%, 330 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 25J6K8E-ND 43Y4544
Product Name Through Hole Resistors Through Hole Wirewound Resistor, 20 Series, 6.8 Kohm, 5 W, 5%, 330 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details