Ohmite Manufacturing Co. ‘Thin’ Stackohm® Vitreous Enamel Power Resistor 250 Series

Description
‘Thin’ Stackohm® Vitreous Enamel Power When limited space is a consideration, choose Ohmite’s “thin” stackable 250 Type resistors. These oval-shaped ceramic-core resistors feature a low profile to permit installation in spaces with height restrictions. They are also equipped with integral mounting brackets so they can be fastened to a chassis and stacked in locations with limited surface area. When properly fastened, the mounting brackets add a heat sinking benefit resulting in a smaller size per watt. Durable 250 Type resistors are fully welded and coated with lead free vitreous enamel. Oval Core Fixed Wirewound Power rating 10-55 watts Resistance range 1-60K ohms Tolerance 5% TCR as low as 260ppm Stackable design Available in adjustable version Custom Terminal available
Datasheet
Description
‘Thin’ Stackohm® Vitreous Enamel Power When limited space is a consideration, choose Ohmite’s “thin” stackable 250 Type resistors. These oval-shaped ceramic-core resistors feature a low profile to permit installation in spaces with height restrictions. They are also equipped with integral mounting brackets so they can be fastened to a chassis and stacked in locations with limited surface area. When properly fastened, the mounting brackets add a heat sinking benefit resulting in a smaller size per watt. Durable 250 Type resistors are fully welded and coated with lead free vitreous enamel. Oval Core Fixed Wirewound Power rating 10-55 watts Resistance range 1-60K ohms Tolerance 5% TCR as low as 260ppm Stackable design Available in adjustable version Custom Terminal available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
‘Thin’ Stackohm® Vitreous Enamel Power Resistor - 250 Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
‘Thin’ Stackohm® Vitreous Enamel Power Resistor
250 Series
‘Thin’ Stackohm® Vitreous Enamel Power Resistor 250 Series
‘Thin’ Stackohm® Vitreous Enamel Power When limited space is a consideration, choose Ohmite’s “thin” stackable 250 Type resistors. These oval-shaped ceramic-core resistors feature a low profile to permit installation in spaces with height restrictions. They are also equipped with integral mounting brackets so they can be fastened to a chassis and stacked in locations with limited surface area. When properly fastened, the mounting brackets add a heat sinking benefit resulting in a smaller size per watt. Durable 250 Type resistors are fully welded and coated with lead free vitreous enamel. Oval Core Fixed Wirewound Power rating 10-55 watts Resistance range 1-60K ohms Tolerance 5% TCR as low as 260ppm Stackable design Available in adjustable version Custom Terminal available

‘Thin’ Stackohm®

Vitreous Enamel Power

When limited space is a consideration, choose Ohmite’s “thin” stackable 250 Type resistors. These oval-shaped ceramic-core resistors feature a low profile to permit installation in spaces with height restrictions. They are also equipped with integral mounting brackets so they can be fastened to a chassis and stacked in locations with limited surface area.

When properly fastened, the mounting brackets add a heat sinking benefit resulting in a smaller size per watt. Durable 250 Type resistors are fully welded and coated with lead free vitreous enamel.

Oval Core Fixed Wirewound

  • Power rating 10-55 watts
  • Resistance range 1-60K ohms
  • Tolerance 5%
  • TCR as low as 260ppm
  • Stackable design
  • Available in adjustable version
  • Custom Terminal available
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number 250 Series
Product Name ‘Thin’ Stackohm® Vitreous Enamel Power Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Ceramic Composition
Mounting / Packaging Tab Terminals
Resistance Range 1 to 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details