Ohmite Manufacturing Co. Through Hole Resistors 35J2R5E

Description
2.5 Ohms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
2.5 Ohms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 35J2R5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
35J2R5E-ND
Through Hole Resistors 35J2R5E-ND
2.5 Ohms ±5% 5W Through Hole Resistor Axial Wirewound

2.5 Ohms ±5% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, 30 Series, 2.5 Ohm, 5 W, 5%, 460 V, Axial Leaded Rohs Compliant Ohmite - 43Y4559 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 30 Series, 2.5 Ohm, 5 W, 5%, 460 V, Axial Leaded Rohs Compliant Ohmite
43Y4559
Through Hole Wirewound Resistor, 30 Series, 2.5 Ohm, 5 W, 5%, 460 V, Axial Leaded Rohs Compliant Ohmite 43Y4559
Through Hole Wirewound Resistor, 30 Series, 2.5 ohm, 5 W, - 5%, 460 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 30 Series, 2.5 ohm, 5 W, - 5%, 460 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 35J2R5E-ND 43Y4559
Product Name Through Hole Resistors Through Hole Wirewound Resistor, 30 Series, 2.5 Ohm, 5 W, 5%, 460 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details