Ohmite Manufacturing Co. Through Hole Resistors 25J3K9E

Description
3.9 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
3.9 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J3K9E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J3K9E-ND
Through Hole Resistors 25J3K9E-ND
3.9 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

3.9 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 3.9 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70023250 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3.9 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70023250
Resistor;Wirewound;Res 3.9 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70023250
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 3.9Kohm, 5W, 5%; Resistance Ohmite - 64K8294 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.9Kohm, 5W, 5%; Resistance Ohmite
64K8294
Wirewound Resistor, 3.9Kohm, 5W, 5%; Resistance Ohmite 64K8294
WIREWOUND RESISTOR, 3.9KOHM, 5W, 5%; Resistance:3.9kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.9KOHM, 5W, 5%; Resistance:3.9kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 25J3K9E-ND 70023250 64K8294
Product Name Through Hole Resistors Resistor;Wirewound;Res 3.9 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 3.9Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details