Ohmite Manufacturing Co. Through Hole Resistors 25J350E

Description
350 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
350 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J350E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J350E-ND
Through Hole Resistors 25J350E-ND
350 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

350 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 350 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel - 70023248 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 350 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel
70023248
Resistor;Wirewound;Res 350 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel 70023248
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 350 Ohm, 5W, 5%; Resistance Ohmite - 64K8301 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 350 Ohm, 5W, 5%; Resistance Ohmite
64K8301
Wirewound Resistor, 350 Ohm, 5W, 5%; Resistance Ohmite 64K8301
WIREWOUND RESISTOR, 350 OHM, 5W, 5%; Resistance:350ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 350 OHM, 5W, 5%; Resistance:350ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite - 14P2114 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite
14P2114
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite 14P2114
WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 25J350E-ND 70023248 64K8301 14P2114
Product Name Through Hole Resistors Resistor;Wirewound;Res 350 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 350 Ohm, 5W, 5%; Resistance Ohmite Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 350 ohms 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details