Ohmite Manufacturing Co. Through Hole Resistors 25J2R0E

Description
2 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J2R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J2R0E-ND
Through Hole Resistors 25J2R0E-ND
2 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

2 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Vitreous Enamel - 70023243 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Vitreous Enamel
70023243
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Vitreous Enamel 70023243
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 2 Ohm, 5W, 5%; Resistance Ohmite - 64K8277 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 5W, 5%; Resistance Ohmite
64K8277
Wirewound Resistor, 2 Ohm, 5W, 5%; Resistance Ohmite 64K8277
WIREWOUND RESISTOR, 2 OHM, 5W, 5%; Resistance:2ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 5W, 5%; Resistance:2ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 25J2R0E-ND 70023243 64K8277
Product Name Through Hole Resistors Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 2 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers