Ohmite Manufacturing Co. Wirewound Resistor, 450 Ohm, 5W, 5%; Resistance Ohmite 25J450

Description
WIREWOUND RESISTOR, 450 OHM, 5W, 5%; Resistance:450ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: No
Description
WIREWOUND RESISTOR, 450 OHM, 5W, 5%; Resistance:450ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 450 Ohm, 5W, 5%; Resistance Ohmite - 92B7105 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 450 Ohm, 5W, 5%; Resistance Ohmite
92B7105
Wirewound Resistor, 450 Ohm, 5W, 5%; Resistance Ohmite 92B7105
WIREWOUND RESISTOR, 450 OHM, 5W, 5%; Resistance:450ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: No

WIREWOUND RESISTOR, 450 OHM, 5W, 5%; Resistance:450ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92B7105
Product Name Wirewound Resistor, 450 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers