Ohmite Manufacturing Co. Through Hole Resistors 33J15RE

Description
15 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
15 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 33J15RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
33J15RE-ND
Through Hole Resistors 33J15RE-ND
15 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

15 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor, Wirewound, 15 Ohm, 3W, 5%; Resistance Ohmite - 64K8456 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 15 Ohm, 3W, 5%; Resistance Ohmite
64K8456
Resistor, Wirewound, 15 Ohm, 3W, 5%; Resistance Ohmite 64K8456
RESISTOR, WIREWOUND, 15 OHM, 3W, 5%; Resistance:15ohm; Product Range:30 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 15 OHM, 3W, 5%; Resistance:15ohm; Product Range:30 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 33J15RE-ND 64K8456
Product Name Through Hole Resistors Resistor, Wirewound, 15 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details