RES 25K OHM 5% 5W AXIAL
WIREWOUND RESISTOR, 25KOHM, 5W, 5%; Resistance:25kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No
RESISTOR, 25K OHM, 5 WATT, FIXED,
| Lingto Electronic Limited | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 25J25K | 02F2929 | 25J25K |
| Product Name | Through Hole Resistors | Wirewound Resistor, 25Kohm, 5W, 5%; Resistance Ohmite | OHM PC Mount |
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leaded | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 5 watts | 5 watts |