Ohmite Manufacturing Co. Vitreous Enamel Power Resistor 270 Series

Description
Vitreous Enamel Power Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of these resistors permit fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Suitable for rugged applications, the 270 Type resistors feature all-welded construction and durable lead free vitreous enamel coating. Mounting brackets not included with resistors. Tubular Fixed Wirewound Power rating 12-1000 watts Resistance range 0.10-392K ohms 5% Tol. standard, 10% under 1 ohm TCR down to 260ppm Rugged, flame resist. vitreous coating Overload of 10X wattage for 5 sec. Custom Core & Terminal available Mounting hardware available RoHS Compliant
Datasheet
Description
Vitreous Enamel Power Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of these resistors permit fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Suitable for rugged applications, the 270 Type resistors feature all-welded construction and durable lead free vitreous enamel coating. Mounting brackets not included with resistors. Tubular Fixed Wirewound Power rating 12-1000 watts Resistance range 0.10-392K ohms 5% Tol. standard, 10% under 1 ohm TCR down to 260ppm Rugged, flame resist. vitreous coating Overload of 10X wattage for 5 sec. Custom Core & Terminal available Mounting hardware available RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vitreous Enamel Power Resistor - 270 Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Vitreous Enamel Power Resistor
270 Series
Vitreous Enamel Power Resistor 270 Series
Vitreous Enamel Power Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of these resistors permit fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Suitable for rugged applications, the 270 Type resistors feature all-welded construction and durable lead free vitreous enamel coating. Mounting brackets not included with resistors. Tubular Fixed Wirewound Power rating 12-1000 watts Resistance range 0.10-392K ohms 5% Tol. standard, 10% under 1 ohm TCR down to 260ppm Rugged, flame resist. vitreous coating Overload of 10X wattage for 5 sec. Custom Core & Terminal available Mounting hardware available RoHS Compliant

Vitreous Enamel Power

Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of these resistors permit fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets.

Suitable for rugged applications, the 270 Type resistors feature all-welded construction and durable lead free vitreous enamel coating. Mounting brackets not included with resistors.

Tubular Fixed Wirewound

  • Power rating 12-1000 watts
  • Resistance range 0.10-392K ohms
  • 5% Tol. standard, 10% under 1 ohm
  • TCR down to 260ppm
  • Rugged, flame resist. vitreous coating
  • Overload of 10X wattage for 5 sec.
  • Custom Core & Terminal available
  • Mounting hardware available
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number 270 Series
Product Name Vitreous Enamel Power Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Ceramic Composition
Mounting / Packaging Tab Terminals
Resistance Range 0.1000 to 392000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers