Ohmite Manufacturing Co. Through Hole Resistors 25J4K0E

Description
4 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
4 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J4K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J4K0E-ND
Through Hole Resistors 25J4K0E-ND
4 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

4 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 4Kohm, 5W, 5%; Resistance Ohmite - 64K8304 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4Kohm, 5W, 5%; Resistance Ohmite
64K8304
Wirewound Resistor, 4Kohm, 5W, 5%; Resistance Ohmite 64K8304
WIREWOUND RESISTOR, 4KOHM, 5W, 5%; Resistance:4kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound ; Product Diameter:7mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 4KOHM, 5W, 5%; Resistance:4kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 4 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70023255 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 4 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70023255
Resistor;Wirewound;Res 4 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70023255
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 25J4K0E-ND 64K8304 70023255
Product Name Through Hole Resistors Wirewound Resistor, 4Kohm, 5W, 5%; Resistance Ohmite Resistor;Wirewound;Res 4 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details