Ohmite Manufacturing Co. Through Hole Resistors 25J125E

Description
125 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
125 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J125E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J125E-ND
Through Hole Resistors 25J125E-ND
125 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

125 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 125 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel - 70024184 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 125 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel
70024184
Resistor;Wirewound;Res 125 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel 70024184
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 125 Ohm, 5W, 5%; Resistance Ohmite - 64K8267 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 125 Ohm, 5W, 5%; Resistance Ohmite
64K8267
Wirewound Resistor, 125 Ohm, 5W, 5%; Resistance Ohmite 64K8267
WIREWOUND RESISTOR, 125 OHM, 5W, 5%; Resistance:125ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 125 OHM, 5W, 5%; Resistance:125ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 25J125E-ND 70024184 64K8267
Product Name Through Hole Resistors Resistor;Wirewound;Res 125 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 125 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 125 ohms 125 ohms 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers