Ohmite Manufacturing Co. Power Resistor; Resistance Ohmite 25J1K1

Description
Power Resistor; Resistance:1.1kohm; Product Range:20 Series; Power Rating:-; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No
Description
Power Resistor; Resistance:1.1kohm; Product Range:20 Series; Power Rating:-; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Power Resistor; Resistance Ohmite - 31C6546 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Ohmite
31C6546
Power Resistor; Resistance Ohmite 31C6546
Power Resistor; Resistance:1.1kohm; Product Range:20 Series; Power Rating:-; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:1.1kohm; Product Range:20 Series; Power Rating:-; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31C6546
Product Name Power Resistor; Resistance Ohmite
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leaded
Resistance Range 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers