Ohmite Manufacturing Co. Resistor, Wirewound, 500 Ohm, 5W, 5%; Resistance Ohmite 25J500

Description
RESISTOR, WIREWOUND, 500 OHM, 5W, 5%; Resistance:500ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 500 OHM, 5W, 5%; Resistance:500ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 500 Ohm, 5W, 5%; Resistance Ohmite - 02F2685 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 500 Ohm, 5W, 5%; Resistance Ohmite
02F2685
Resistor, Wirewound, 500 Ohm, 5W, 5%; Resistance Ohmite 02F2685
RESISTOR, WIREWOUND, 500 OHM, 5W, 5%; Resistance:500ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

RESISTOR, WIREWOUND, 500 OHM, 5W, 5%; Resistance:500ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2685
Product Name Resistor, Wirewound, 500 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers