Ohmite Manufacturing Co. Through Hole Resistors 30J150E

Description
150 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
150 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 30J150E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
30J150E-ND
Through Hole Resistors 30J150E-ND
150 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

150 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, 30 Series, 150 Ohm, 10 W, 5%, 1 Kv, Axial Leaded Rohs Compliant Ohmite - 43Y4548 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 30 Series, 150 Ohm, 10 W, 5%, 1 Kv, Axial Leaded Rohs Compliant Ohmite
43Y4548
Through Hole Wirewound Resistor, 30 Series, 150 Ohm, 10 W, 5%, 1 Kv, Axial Leaded Rohs Compliant Ohmite 43Y4548
Through Hole Wirewound Resistor, 30 Series, 150 ohm, 10 W, - 5%, 1 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 30 Series, 150 ohm, 10 W, - 5%, 1 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 30J150E-ND 43Y4548
Product Name Through Hole Resistors Through Hole Wirewound Resistor, 30 Series, 150 Ohm, 10 W, 5%, 1 Kv, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details