Ohmite Manufacturing Co. Through Hole Resistors 25J22RE

Description
5W 22 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
5W 22 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J22RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J22RE-ND
Through Hole Resistors 25J22RE-ND
5W 22 OHMS VITREOUS 5%

5W 22 OHMS VITREOUS 5%

Buy Now Datasheet
Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70022284 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70022284
Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70022284
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Ohmite - 64K8283 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Ohmite
64K8283
Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Ohmite 64K8283
WIREWOUND RESISTOR, 22 OHM, 5W, 5%; Resistance:22ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 22 OHM, 5W, 5%; Resistance:22ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 25J22RE-ND 70022284 64K8283
Product Name Through Hole Resistors Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers