Ohmite Manufacturing Co. Through Hole Resistors 25J40RE

Description
40 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
40 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J40RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J40RE-ND
Through Hole Resistors 25J40RE-ND
40 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

40 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 40 Ohm, 5W, 5%; Resistance Ohmite - 64K8308 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40 Ohm, 5W, 5%; Resistance Ohmite
64K8308
Wirewound Resistor, 40 Ohm, 5W, 5%; Resistance Ohmite 64K8308
WIREWOUND RESISTOR, 40 OHM, 5W, 5%; Resistance:40ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 40 OHM, 5W, 5%; Resistance:40ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, 20 Series, 40 Ohm, 5 W, 5%, 330 V, Axial Leaded Rohs Compliant Ohmite - 43Y4540 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 20 Series, 40 Ohm, 5 W, 5%, 330 V, Axial Leaded Rohs Compliant Ohmite
43Y4540
Through Hole Wirewound Resistor, 20 Series, 40 Ohm, 5 W, 5%, 330 V, Axial Leaded Rohs Compliant Ohmite 43Y4540
Through Hole Wirewound Resistor, 20 Series, 40 ohm, 5 W, - 5%, 330 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 20 Series, 40 ohm, 5 W, - 5%, 330 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 25J40RE-ND 64K8308 43Y4540
Product Name Through Hole Resistors Wirewound Resistor, 40 Ohm, 5W, 5%; Resistance Ohmite Through Hole Wirewound Resistor, 20 Series, 40 Ohm, 5 W, 5%, 330 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Resistance Range 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
View Details