4 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Ohmite 20 Series axial terminal resistors are durable and economical vitreous enamel coated resistors designed to withstand high humidity and temperature cycling. They offer the durability of a lead free conformal vitreous enamel coating and are ideal for computer, communications and industrial applications in which cost, quality, and reliability are key considerations.
Rugged vitreous enamel coating withstands high humidity and temperature cycling. Durable construction, recommended for industrial applications where reliability is paramount. All-welded construction. Flame resistant lead free vitreous enamel coating
Resistance = 4Ohms
Power Rating = 5W
Tolerance = ±5%
Technology = Wire Wound
Series = 25
Case Style = Axial, Ceramic, Conformal
Temperature Coefficient = ±50ppm/°C
Termination Style = Axial
Package/Case = Ceramic
Dimensions = 7 (Dia.) x 25.8 Lmm
WIREWOUND RESISTOR, 4 OHM, 5W, 5%; Resistance:4ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Resistors | Resistors | Resistors |
Product Number | 25J4R0E-ND | 8915900 | 64K8307 |
Product Name | Through Hole Resistors | Wirewound Resistor, 4 Ohm, 5W, 5%; Resistance Ohmite | |
Configuration | Single Resistor | Single Resistor | |
Category / Application | General Use | ||
Technology / Construction | Wirewound | Wirewound | Ceramic Composition; Wirewound |
Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads; Ceramic | Axial Leaded |
Resistance Range | 4 ohms | 4 ohms | 4 ohms |